EN
  • EN
  • DE

CAT5241YI-50-T2

Part No CAT5241YI-50-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 50K 64TAP 4CH 20TSSOP  /  Digital Potentiometer 50k Ohm 4 Circuit 64 Taps Interface 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 50k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT5241YI-50-T2-OS,5241YI-50-T2,ONSONSCAT5241YI-50-T2
Standard Package 2,000
Win Source Part Number 1007652-CAT5241YI-50-T2
Ultra Librarian 3D Model Ultra Librarian CAT5241YI-50-T2 CAD Model

Description

ON Semiconductor CAT5241YI-50-T2: Precision Digital Potentiometer

The CAT5241YI-50-T2 from ON Semiconductor is a high-performance, digitally programmable potentiometer designed to meet the needs of a variety of applications requiring precise resistance adjustments. This device is a part of ON Semiconductor's extensive portfolio of electronic components that deliver innovation and energy-efficient solutions to customers worldwide.

Key Features

  • Dual Potentiometer: The CAT5241YI-50-T2 features two independently programmable potentiometers in one integrated circuit, providing flexibility and space-saving advantages for complex designs.
  • Resolution: It offers 256-position wiper settings, allowing for fine-grained control over resistance adjustments.
  • Interface: The device is equipped with an I2C serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Operating Voltage: It operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Temperature Range: The potentiometer is designed to function reliably in a broad temperature range, from -40°C to +85°C, ensuring performance in diverse operating environments.
  • Package: Housed in a compact TSSOP-14 package, the CAT5241YI-50-T2 is optimized for space-constrained applications.

Applications

The versatility of the CAT5241YI-50-T2 makes it an ideal choice for various applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial equipment
  • Gain and offset adjustments in signal processing
  • Automotive electronics requiring precision tuning

Conclusion

The CAT5241YI-50-T2 is a testament to ON Semiconductor's commitment to providing innovative, energy-efficient solutions that empower design engineers to create advanced, reliable, and cost-effective products. Whether used in consumer electronics, automotive applications, or industrial control systems, this digital potentiometer stands out for its precision, programmability, and robustness in challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess