EN
  • EN
  • DE

CAT5409YI-00-T2

Part No CAT5409YI-00-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Quad Digitally Programmable Potentiometers (DPP™) with 64 Taps and I²C Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.5 V ~ 6 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 80
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1159123-CAT5409YI-00-T2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5409
Introduction Date March 12, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CAT5409YI-00-T2 CAD Model

Description

The CAT5409YI-00-T2 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This digital potentiometer, often referred to as a digipot, is a versatile component suitable for a wide array of applications that require precise resistance adjustments controlled digitally. It is an ideal solution for adjusting and calibrating system performance without the need for manual potentiometer tuning.

Key Features

  • Multiple Resistance Options: The CAT5409YI-00-T2 offers a range of resistance values, making it adaptable for various circuit designs and functionalities.
  • High Resolution: With its fine resolution steps, it allows for smooth and precise adjustments to the resistance levels, ensuring accurate control over the output.
  • Digital Interface: The device is equipped with a user-friendly digital interface, which facilitates easy integration with microcontrollers and other digital systems.
  • Non-Volatile Memory: The built-in non-volatile memory ensures that the resistance settings are retained even when the power is turned off, providing consistent performance across power cycles.
  • Low Power Consumption: Designed with energy efficiency in mind, the CAT5409YI-00-T2 helps in reducing the overall power consumption of the system it is incorporated into.

Applications

The CAT5409YI-00-T2 digipot is used in various applications, including but not limited to:

  • Automated Calibration Systems
  • Consumer Electronics
  • Industrial Control Systems
  • Instrumentation and Test Equipment
  • Medical Devices

Technical Specifications

The CAT5409YI-00-T2 features a robust set of technical specifications that make it a reliable choice for designers and engineers:

  • Resistance Options: Multiple values available to suit specific design needs
  • Interface: Digital for seamless integration
  • Memory Type: Non-volatile for maintaining settings
  • Supply Voltage Range: Compatible with common system voltages
  • Temperature Range: Suitable for operation in varied environmental conditions

With its combination of features, the CAT5409YI-00-T2 from ON Semiconductor stands out as a high-quality component for precision resistance adjustment in a digital format. Its reliability and versatility make it a go-to choice for engineers looking to enhance their designs with a durable and efficient digital potentiometer.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess