EN
  • EN
  • DE
  • IT

CAT803TSDI-GT3

Part No CAT803TSDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name CAT803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914759-CAT803TSDI-GT3
Ultra Librarian 3D Model Ultra Librarian CAT803TSDI-GT3 CAD Model

Description

ON Semiconductor CAT803TSDI-GT3 Voltage Supervisor

The ON Semiconductor CAT803TSDI-GT3 is a highly reliable voltage supervisor device designed to keep microprocessor systems safe by monitoring the power supply voltages. This essential component ensures that your system operates within specified voltage thresholds, safeguarding your equipment from unpredictable conditions such as power failures, brownouts, or any other type of power supply anomalies.

Key Features

  • Precision Monitoring: With a precise factory-trimmed threshold voltage, the CAT803 provides accurate monitoring to ensure the system voltage does not fall below a critical level.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered applications where power efficiency is crucial.
  • Reset Signal: It features an active-low reset output, which holds the microprocessor in the reset state until the system voltage has stabilized at the correct level for a reliable system startup.
  • Manual Reset: A manual reset input is provided, allowing for a system reset to be initiated by external hardware or software control.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various industrial and commercial applications.
  • Small Package: The CAT803TSDI-GT3 comes in a small SOT-23 package, making it easy to incorporate into space-constrained designs.

Applications

The ON Semiconductor CAT803TSDI-GT3 is ideal for a broad range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Computers and network servers
  • Industrial equipment
  • Embedded systems

With its robust design and versatile features, the CAT803TSDI-GT3 is a smart choice for designers looking to enhance system reliability and prevent data corruption due to voltage irregularities. ON Semiconductor's commitment to quality ensures that this voltage supervisor meets the high standards required for your critical applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,046 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess