EN
  • EN
  • DE

CAT812TTBI-T3

Part No CAT812TTBI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 3.08V SOT143-4 / Processor Supervisor 3.08V 1 Active High/Push-Pull 4-Pin SOT-143 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143
Win Source Part Number 771211-CAT812TTBI-T3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT812
Introduction Date August 18, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT812TTBI-T3 CAD Model

Description

The CAT812TTBI-T3 is a high-performance supervisory circuit designed by ON Semiconductor, a leading force in the semiconductor industry. This device is engineered to monitor power supply and system voltage levels in microprocessor-based systems. It ensures that the system operates reliably by providing a reset signal to the processor when necessary, thereby safeguarding the system against improper operation due to power fluctuations.

Featuring a precision voltage monitor, the CAT812TTBI-T3 keeps a watchful eye on the system voltage. When this voltage drops below the minimum V<sub>CC threshold, the reset output is immediately triggered. The reset signal remains active for a minimum of 140 ms after V<sub>CC has risen above the reset threshold level, ensuring that the system has adequate time to stabilize before returning to operation. This feature is critical for preventing system errors during power-up, power-down, and brown-out conditions.

The CAT812TTBI-T3 is characterized by its low power consumption, making it an ideal choice for power-sensitive applications. It is also versatile, with the ability to operate over a wide range of supply voltages from 1.0V to 5.5V, which covers most logic levels and makes it suitable for a variety of digital systems.

Packaged in a compact 3-Pin SOT-23, the CAT812TTBI-T3 occupies minimal board space, which is a boon for space-constrained applications. Its small size, however, does not compromise its performance or reliability. ON Semiconductor's commitment to quality ensures that this supervisory circuit meets the stringent requirements of the most demanding applications.

In summary, the CAT812TTBI-T3 from ON Semiconductor is a robust and reliable solution for system voltage monitoring and reset signal generation. Its precision, low power consumption, and small footprint make it an excellent choice for ensuring the integrity of microprocessor systems across a diverse range of applications.

You May Also Be Interested in

Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess