EN
  • EN
  • DE

CAT93C46XI

Part No CAT93C46XI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 1KBIT MICROWIRE 8SOIC / EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8, 64 x 16
Memory Interface Microwire
Clock Frequency 2 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C46
Standard Package 94 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576529-CAT93C46XI
Ultra Librarian 3D Model Ultra Librarian CAT93C46XI CAD Model

Description

ON Semiconductor CAT93C46XI Microchip Overview

The CAT93C46XI is a high-performance, 1-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip produced by ON Semiconductor, a leading supplier in the semiconductor industry. This device offers non-volatile data storage and is designed to retain data for an extended period, making it an ideal choice for a wide range of applications where reliable and durable memory storage is required.

Key Features

  • Memory Size: The CAT93C46XI provides a 1-Kilobit memory capacity, organized as 64 x 16 bits or 128 x 8 bits (user-configurable), allowing for flexible data storage options.
  • Interface: It features a Serial Peripheral Interface (SPI) for communication, which enables simple and efficient integration with microcontrollers and other digital systems.
  • Operating Voltage: This device operates over a wide voltage range, typically from 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Speed: Fast write cycle times of typically 5ms or less facilitate quick data storage and updates, enhancing overall system performance.
  • Endurance: The CAT93C46XI boasts a high write endurance with a minimum of 1,000,000 program/erase cycles, ensuring a long operational lifespan.
  • Data Retention: It offers a data retention period of over 100 years, guaranteeing the preservation of data over an extended period without power.
  • Package: The device comes in a compact, 8-lead SOIC package, which allows for space-saving PCB design and is well-suited for surface mount technology.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.

Applications

The CAT93C46XI is versatile and can be used in various applications that require reliable and long-term data storage. These include:

  • Industrial controls
  • Automotive systems
  • Medical devices
  • Smart cards
  • Portable electronic devices

ON Semiconductor's commitment to quality and performance is reflected in the CAT93C46XI EEPROM, making it a preferred choice for designers and engineers looking for a dependable memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess