EN
  • EN
  • DE

CAT93C56JI1.8

Part No CAT93C56JI1.8
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Frequency 500 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 256 B
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
RoHS Non-Compliant
Win Source Part Number 1051264-CAT93C56JI1.8
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93C56JI1.8 CAD Model

Description

ON Semiconductor CAT93C56JI1.8 Microchip Overview

The CAT93C56JI1.8 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This microchip is designed for a wide array of applications that require reliable and non-volatile memory storage.

Key Features

  • Memory Size: The CAT93C56JI1.8 offers a 2K-bit memory size, which is organized as 128 x 16 bits or 256 x 8 bits, providing designers with flexibility based on their memory requirements.
  • Operating Voltage: It operates at a low voltage range of 1.8V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Interface: The device supports a standard 3-wire serial EEPROM interface, which is compatible with SPI protocols, allowing for easy integration into existing systems.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (typical), enabling efficient data handling and storage.
  • Endurance: The EEPROM chip has a high endurance with 1,000,000 program/erase cycles, ensuring long-term reliability and data retention for over 100 years.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications.

Applications

The CAT93C56JI1.8 EEPROM is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Portable devices
  • Medical equipment
  • Industrial controls
  • Smart cards
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT93C56JI1.8 is no exception. It is manufactured with precision and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this EEPROM chip to provide consistent performance and maintain data integrity in their critical applications.

Conclusion

For designers and engineers looking for a dependable and flexible non-volatile memory solution, the CAT93C56JI1.8 from ON Semiconductor is an excellent choice. Its robust feature set, coupled with ON Semiconductor's reputation for quality, makes it a preferred component for a wide range of electronic systems.

You May Also Be Interested in

Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess