EN
  • EN
  • DE

CAT93C56VE-GT3

Part No CAT93C56VE-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 2KBIT MICROWIRE 8SOIC / EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8, 128 x 16
Memory Interface Microwire
Clock Frequency 2 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C56
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 865838-CAT93C56VE-GT3
Ultra Librarian 3D Model Ultra Librarian CAT93C56VE-GT3 CAD Model

Description

Product Overview: CAT93C56VE-GT3

The CAT93C56VE-GT3 is a high-performance, 2-Kb Microwire Serial EEPROM manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to provide a robust storage solution for sophisticated electronic systems across various industries, including automotive, consumer electronics, and industrial automation.

Key Features

  • Storage Capacity: The EEPROM offers a 2-Kilobit storage capacity, organized as either 128 x 16 bits or 256 x 8 bits, which allows for flexible data management depending on the application requirements.
  • Serial Interface: It utilizes the Microwire Serial Interface, known for its simplicity and efficiency, enabling seamless integration with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it suitable for low-power applications and compatible with various logic levels.
  • Write Protection: Features such as write protection mechanisms ensure data integrity by preventing accidental data alteration during volatile conditions.
  • Endurance: The CAT93C56VE-GT3 boasts a high endurance of 1,000,000 program/erase cycles and a data retention period of 100 years, offering reliability for long-term applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +125°C, ensuring consistent performance under extreme environmental conditions.
  • Packaging: The device comes in a small 8-lead TSSOP package, which is ideal for space-constrained applications.

Applications

The CAT93C56VE-GT3's robustness and flexibility make it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Portable consumer devices
  • Medical devices
  • Industrial control systems
  • Telecommunication infrastructure

ON Semiconductor's commitment to quality ensures that the CAT93C56VE-GT3 not only meets the stringent requirements of these applications but also provides a reliable storage solution that designers and engineers can trust for their critical data storage needs.

You May Also Be Interested in

STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess