EN
  • EN
  • DE

CAT93C57V-26528T

Part No CAT93C57V-26528T
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 2KBIT MICROWIRE 8SOIC / EEPROM Memory IC 2Kbit Microwire 1 MHz 250 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 128 x 16, 256 x 8
Memory Interface Microwire
Clock Frequency 1 MHz
Access Time 250 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT93C57
Standard Package 1,664 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 737616-CAT93C57V-26528T
Ultra Librarian 3D Model Ultra Librarian CAT93C57V-26528T CAD Model

Description

The CAT93C57V-26528T is a high-performance, 2-Kb Microwire Serial EEPROM manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This EEPROM device is designed for a wide range of applications requiring data storage that can withstand multiple write cycles, such as in the automotive, industrial, and consumer electronics sectors.

Constructed with the precision and reliability expected from ON Semiconductor, the CAT93C57V-26528T offers an excellent solution for systems where non-volatile, low-power data storage is crucial. It operates over a voltage range of 2.5V to 5.5V, making it versatile for various circuit designs and power requirements. Additionally, its small form factor is ideal for space-constrained applications.

Key Features:

  • Memory Size: 2-Kb (256 x 8 or 128 x 16-bit organization), allowing for flexible data storage options whether you need byte or word size configurations.
  • Operating Voltage: Wide range of 2.5V to 5.5V, providing compatibility with most microcontrollers and digital systems.
  • Endurance: Capable of 1,000,000 write cycles with a data retention of 100 years, ensuring data integrity over a long period.
  • Access Time: Fast access time which is critical for high-speed microprocessor systems.
  • Self-Timed Write Cycle: Includes an auto-erase cycle and an auto-write cycle, simplifying the write operation.
  • Operational Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in a variety of packages including 8-lead PDIP, 8-lead SOIC, and TSSOP, providing flexibility in hardware design.

Furthermore, the CAT93C57V-26528T features a synchronous serial interface, which is compatible with the 3-wire serial communication protocol used by many microcontrollers. This facilitates easy integration into existing designs without the need for significant hardware changes.

ON Semiconductor's commitment to quality ensures that the CAT93C57V-26528T EEPROM meets the stringent requirements for performance and reliability. Whether you're designing a new system or upgrading an existing one, this EEPROM offers a dependable and cost-effective solution for your non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess