EN
  • EN
  • DE

CAV24C08WE-GT3

Part No CAV24C08WE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features EEPROM Memory IC 8Kb (1K x 8) I²C 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAV24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAV24C08WE-GT3OSTR, CAV24C08WE-GT3OSDKR, CAV24C08WE-GT3OSCT, CAV24C08WEGT3
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865846-CAV24C08WE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV24C08WE-GT3 CAD Model

Description

ON Semiconductor CAV24C08WE-GT3 EEPROM

The CAV24C08WE-GT3 is a high-performance, 8-Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device brought to you by ON Semiconductor. This memory module is designed to provide robust storage solutions for a wide range of applications. The CAV24C08WE-GT3 offers a flexible and reliable way to store configuration settings, calibration data, and various user-specific information that must be preserved across power cycles.

This EEPROM operates across a voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications. It supports a bidirectional data bus and a significant amount of write endurance, with the capability to endure one million write cycles and a data retention period of over 100 years, ensuring the longevity and durability of the data stored within.

The CAV24C08WE-GT3 features a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its I²C interface allows for easy integration into existing systems with a simple two-wire serial interface, which supports a 100kHz (Standard-mode), 400kHz (Fast-mode), and 1MHz (Fast-mode Plus) clock frequency for flexible communication speeds.

Additional features of this device include a hardware write-protect pin to prevent inadvertent write operations or data corruption during power-up and power-down events. The CAV24C08WE-GT3 also comes with built-in error detection capabilities, such as a CRC (Cyclic Redundancy Check) for all non-volatile memory writes and an illegal command detection scheme to further ensure data integrity.

ON Semiconductor's commitment to quality and reliability is evident in the CAV24C08WE-GT3, which is designed for a broad array of applications including but not limited to: consumer electronics, automotive systems, industrial controls, and medical devices. With its robust feature set and ON Semiconductor's expertise in memory technology, the CAV24C08WE-GT3 is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8741 $52.4460
140+ $0.7172 $100.4080
220+ $0.6948 $152.8560
300+ $0.6724 $201.7200
385+ $0.6500 $250.2500
515+ $0.5828 $300.1420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,992 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess