EN
  • EN
  • DE

CAV93C66VE-GT3

Part No CAV93C66VE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 4KBIT 2MHZ 8SOIC / 4 Kb Microwire Serial CMOS EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Clock Frequency 2MHz
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 771222-CAV93C66VE-GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAV93C66
Introduction Date December 09, 2013
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CAV93C66VE-GT3 CAD Model

Description

Introducing the CAV93C66VE-GT3 EEPROM from ON Semiconductor

ON Semiconductor's CAV93C66VE-GT3 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers robust data storage solutions for a wide array of applications. This high-performance memory chip is designed to retain data integrity even in the most demanding conditions, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The CAV93C66VE-GT3 comes with a 4K-bit of memory size, which is organized as 256 x 16 bits, providing ample space for storage of configuration data, calibration parameters, or small application logs.
  • Interface: It operates with a standard Serial Peripheral Interface (SPI) that ensures high-speed data transfer and seamless integration with most microcontrollers.
  • Operating Voltage: This device supports a wide operating voltage range from 1.8V to 5.5V, making it versatile for use in various circuit designs and power conditions.
  • Write Cycle Time: Featuring a fast write cycle time of 5 ms, the CAV93C66VE-GT3 ensures quick data writes, enhancing the efficiency of operations that require frequent data updates.
  • Endurance: The device boasts an impressive endurance of 1,000,000 write cycles, ensuring a long operational lifespan even under intensive use.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, offering a reliable storage solution over an extended period.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, providing stable performance in environments with extreme temperatures.
  • Packaging: The CAV93C66VE-GT3 is available in a compact 8-pin TSSOP package, making it suitable for space-constrained applications.

Applications

The versatility of the CAV93C66VE-GT3 makes it an excellent choice for various applications, including:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart home devices
  • Portable electronics

ON Semiconductor's commitment to quality and reliability is reflected in the CAV93C66VE-GT3, providing designers with a dependable and flexible non-volatile memory solution. Whether you're developing the next generation of automotive electronics or upgrading the memory in industrial control systems, the CAV93C66VE-GT3 is engineered to meet your needs.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5275 $50.1125
235+ $0.4328 $101.7080
360+ $0.4193 $150.9480
495+ $0.4058 $200.8710
640+ $0.3922 $251.0080
855+ $0.3517 $300.7035
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess