EN
  • EN
  • DE

CM1213A-02SO

Part No CM1213A-02SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 013174-CM1213A-02SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1213A-02SO CAD Model

Description

ON Semiconductor CM1213A-02SO ESD Protection Device

The ON Semiconductor CM1213A-02SO is a high-performance, low-capacitance device designed to provide robust electrostatic discharge (ESD) protection for electronic components. This compact and efficient solution is ideal for safeguarding high-speed data lines and I/O ports in a variety of applications, including mobile phones, portable electronics, and other sensitive digital equipment.

Key Features

  • ESD Protection: The CM1213A-02SO is capable of withstanding ESD events in accordance with the IEC 61000-4-2 standard, offering a high level of protection for sensitive circuits against electrostatic discharges.
  • Low Capacitance: With a low loading capacitance of typically 0.6 pF, this device is particularly suited for protecting high-speed data lines without significantly affecting signal integrity.
  • Multi-Line Protection: This dual-channel device can protect two lines simultaneously, making it a space-saving solution for multi-line applications.
  • Small Package: The CM1213A-02SO is available in a small-outline package (SO-8), which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the device is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

  • USB Interfaces
  • HDMI and DisplayPort Interfaces
  • Digital Visual Interface (DVI) Ports
  • Mobile Handsets
  • Notebook Computers
  • Portable Electronics

The CM1213A-02SO's combination of low capacitance, high ESD protection, and dual-line coverage makes it an excellent choice for designers looking to enhance the durability and longevity of their products. ON Semiconductor's commitment to quality ensures that this ESD protection device will maintain performance and reliability even in the most demanding environments.

Overall, the CM1213A-02SO from ON Semiconductor is a versatile and reliable component that provides essential protection for today's high-speed digital interfaces, helping to prevent damage and extend the life of electronic devices.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4740 $52.1400
260+ $0.3889 $101.1140
400+ $0.3767 $150.6800
550+ $0.3646 $200.5300
710+ $0.3524 $250.2040
950+ $0.3160 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,250 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess