EN
  • EN
  • DE

CM1460-08DE

Part No CM1460-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 17NH/15PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 8
Attenuation Value 30dB @ 800MHz to 2.7GHz
Current 30mA
Values L = 17nH, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.031" (0.79mm)
Win Source Part Number 94488-CM1460-08DE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM1460-08DE CAD Model

Description

Introducing the CM1460-08DE ESD Protection Device from ON Semiconductor

ON Semiconductor's CM1460-08DE is a cutting-edge ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced damages. This robust component is an ideal solution for safeguarding high-speed data lines and I/O ports in a wide range of applications, including mobile phones, portable devices, and consumer electronics.

The CM1460-08DE is part of ON Semiconductor's extensive portfolio of protection devices, renowned for their high performance and reliability. It features eight channels of low-capacitance diodes that provide superior ESD protection for sensitive circuits. The device is capable of withstanding ESD events exceeding the IEC 61000-4-2 Level 4 standard, ensuring that your electronics are well-protected against the most severe ESD threats.

One of the key advantages of the CM1460-08DE is its ultra-low loading capacitance, which is typically just 0.6 pF per channel. This low capacitance ensures that the signal integrity of high-speed interfaces, such as USB 2.0, HDMI, and MHL, is maintained, making it an excellent choice for applications where performance cannot be compromised. Additionally, the device's low clamping voltage limits the stress on the protected component during an ESD event, further enhancing its protection capabilities.

The CM1460-08DE comes in a compact, lead-free, RoHS-compliant, 16-pin UQFN package, which is not only space-efficient but also environmentally friendly. Its small form factor allows designers to incorporate ESD protection into their designs without having to compromise on space or functionality.

ON Semiconductor's commitment to quality ensures that the CM1460-08DE meets stringent industry standards, providing designers with peace of mind and a reliable solution for ESD protection. Whether you're designing a new smartphone, a wearable device, or any other portable electronic gadget, the CM1460-08DE is an excellent choice to enhance the durability and longevity of your product.

Choose the CM1460-08DE for its exceptional protection, minimal signal distortion, and compact design, and give your electronic devices the edge they need to withstand the challenges of everyday use.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2834 $58.0970
500+ $0.2325 $116.2500
770+ $0.2252 $173.4040
1,060+ $0.2180 $231.0800
1,370+ $0.2108 $288.7960
1,835+ $0.1890 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess