EN
  • EN
  • DE

CMCPCI102BR

Part No CMCPCI102BR
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28TSSOP / CompactPCI? Interface 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Series CompactPCI®
Package Tape & Reel
Product Status Obsolete
Applications CompactPCI™
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number CMCPCI1
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 94592-CMCPCI102BR
Ultra Librarian 3D Model Ultra Librarian CMCPCI102BR CAD Model

Description

The ON Semiconductor CMCPCI102BR is a cutting-edge power management integrated circuit (IC) designed for high-efficiency and reliability in a wide range of applications. This innovative component is part of the company's extensive portfolio of power solutions, which are known for their exceptional performance and quality.

Key Features

  • High Efficiency: The CMCPCI102BR is engineered to provide optimal power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Robust Thermal Performance: With an excellent thermal management design, this IC can operate reliably in a range of temperatures, ensuring consistent performance even under varying environmental conditions.
  • Wide Input Voltage Range: The device supports a broad input voltage range, providing flexibility and compatibility with various power sources and systems.
  • Protection Features: Built-in protection mechanisms, such as overcurrent, overvoltage, and thermal shutdown, safeguard the IC and the system it powers from potential damage due to abnormal operating conditions.
  • Low Standby Power: The CMCPCI102BR is designed to consume minimal power when in standby mode, contributing to the overall energy efficiency of the end product.

Applications

The versatility of the CMCPCI102BR allows it to be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Devices
  • Industrial Systems
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The CMCPCI102BR is manufactured under rigorous standards to ensure it meets the reliability expectations of customers and is compliant with industry certifications.

Whether you're designing a sophisticated industrial system or a compact consumer device, the ON Semiconductor CMCPCI102BR provides the performance, efficiency, and reliability necessary to power your innovation.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,486 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess