EN
  • EN
  • DE

CNW11AV1

Part No CNW11AV1
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR TRANS OUT 6-DIP / Optoisolator Transistor with Base Output 4000Vrms 1 Channel 6-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 4000Vrms
Current Transfer Ratio (Min) 100% @ 10mA
Current Transfer Ratio (Max) 300% @ 10mA
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 70V
Current - Output / Channel 100mA
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number CNW11
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names CNW11AV-1,CNW11AV-1QT-ND,CNW11AV-1QT
Standard Package 50
Win Source Part Number 1052870-CNW11AV1
Ultra Librarian 3D Model Ultra Librarian CNW11AV1 CAD Model

Description

ON Semiconductor CNW11AV1 Optoisolator

The CNW11AV1 is a high-quality optoisolator product from ON Semiconductor, designed to provide electrical isolation between its input and output with a high degree of precision and reliability. This device is an essential component for applications where signal integrity and isolation are critical for the performance and safety of electronic systems.

Key Features:

  • High Isolation Voltage: The CNW11AV1 offers an impressive isolation voltage rating, ensuring that the input and output circuits are kept separate, thus providing excellent protection against high voltage spikes and surges.
  • Current Transfer Ratio (CTR): With a favorable current transfer ratio, this optoisolator ensures effective signal transmission between circuits while maintaining a high level of electrical isolation.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for various challenging environments.
  • Industry Standard DIP Package: The CNW11AV1 comes in a Dual In-Line Package (DIP), which is widely used in the industry and compatible with standard PCB layouts.
  • RoHS Compliant: Adhering to the latest environmental standards, this optoisolator is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications:

The CNW11AV1 is suitable for a multitude of applications where isolation is required to protect sensitive electronics. These include:

  • Industrial control systems
  • Signal switching
  • Power supply management
  • Motor control circuits
  • Medical equipment

Technical Specifications:

Parameter Value
Isolation Voltage 5000Vrms
Current Transfer Ratio 20% to 300%
Input Forward Voltage 1.2V (typical)
Output Collector-Emitter Voltage 70V
Operating Temperature -55°C to +100°C

The CNW11AV1 from ON Semiconductor is a robust and reliable optoisolator that offers the necessary features for a wide range of applications requiring electrical isolation and signal integrity. Its adherence to industry standards and environmental compliance makes it a smart choice for modern electronic designs.

You May Also Be Interested in

Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0786
Lite-On Inc.
OPTOISO 5KV DARL W/BASE 6-DIP
Need more? Email Us
Everlight Electronics Co Ltd
EL816(C) Everlight Transistor Output Optocouplers Optocoupler Transistor DC Input datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel SMD-4P
Lowest to $0.0583
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0350
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess