The ON Semiconductor CPH3116-X is a high-performance N-Channel MOSFET designed for a wide range of applications that demand efficiency, reliability, and thermal stability. This MOSFET features a compact and durable construction, making it an ideal choice for space-constrained and power-sensitive designs.
Key Features
- Low On-Resistance: The CPH3116-X offers exceptionally low on-resistance (R<sub>DS(on)), which enhances overall energy efficiency by minimizing conduction losses.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, reducing switching losses and improving performance.
- High-Temperature Operation: Engineered to operate reliably in high-temperature environments, the CPH3116-X maintains performance stability up to 150°C.
- Gate Charge Optimization: The device features an optimized gate charge that facilitates faster switching and reduced drive power requirements.
- Robust Package: Enclosed in a robust SOT-23 package, the CPH3116-X offers excellent mechanical strength and thermal dissipation characteristics.
Applications
The versatility of the CPH3116-X N-Channel MOSFET allows it to be used in a variety of applications, including:
- Power Management Circuits
- DC/DC Converters
- Motor Control Systems
- Computing and Server Power Supplies
- LED Lighting Solutions
- Automotive Electronics
- Telecommunication Infrastructure
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
7A
Power Dissipation (P<sub>D)
1.4W
R<sub>DS(on)
20 mΩ @ V<sub>GS = 10V
In conclusion, the ON Semiconductor CPH3116-X N-Channel MOSFET is a robust and efficient solution for designers seeking a high-quality component that delivers both performance and durability. Its advanced features ensure it is a go-to choice for a multitude of electronic applications.