The CPH3205-TL from ON Semiconductor is a high-performance, N-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is particularly well-suited for use in power management tasks where low on-resistance and high switching speeds are required.
Key Features
- Low On-Resistance: The device boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive operations.
- High-Speed Switching: With its capability for high-speed switching, the CPH3205-TL is suitable for high-frequency applications, reducing switching losses and enhancing performance.
- Advanced Technology: Utilizing ON Semiconductor's advanced trench gate and thin wafer technology, the CPH3205-TL offers superior performance in a compact package.
- Robust Thermal Performance: The MOSFET is designed to handle high thermal demands, ensuring reliability and longevity even under strenuous conditions.
- Low Gate Charge: The reduced gate charge of the CPH3205-TL enables faster switching and reduced power dissipation, contributing to the overall efficiency of the system.
Applications
The versatility of the CPH3205-TL MOSFET makes it an excellent choice for a variety of applications, including:
- DC/DC converters
- Power supplies for servers, desktops, and notebooks
- Motor drives
- Battery management systems
- Load switches
- Power tool drives
- LED lighting solutions
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
50A
Power Dissipation (P<sub>D)
25W
Operating Temperature Range
-55°C to 150°C
In conclusion, the CPH3205-TL from ON Semiconductor is a robust and efficient solution for designers looking to improve the performance and reliability of their power management systems.