EN
  • EN
  • DE

CPH3313

Part No CPH3313
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH Si 20V 1.6A 3-Pin Case CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243244-CPH3313
Popularity Low
Supply and Demand Status Balance
Family Name CPH3313
Introduction Date January 30, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CPH3313 CAD Model

Description

The ON Semiconductor CPH3313 is a high-performance, N-Channel MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is well-suited for use in power supply circuits, motor controls, and various other electronic systems where efficient power handling and switching are critical.

Key Features

  • Low On-Resistance: The CPH3313 boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in power applications.
  • High-Speed Switching: This MOSFET is designed for high-speed switching applications, enabling quick transitions that reduce switching losses and enhance performance in high-frequency circuits.
  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 30V, the CPH3313 can handle moderate voltage applications while maintaining stability and reliability.
  • Current Capacity: It offers a continuous drain current (I<sub>D) of up to 7A, making it capable of driving significant loads without performance degradation.
  • Low Gate Threshold Voltage: The low gate threshold voltage (V<sub>GS(th)) ensures that the device can be easily driven by logic-level voltages, simplifying the design of control circuits.
  • Advanced Packaging: The CPH3313 comes in a compact SOT-23 package, which is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the CPH3313 MOSFET makes it an excellent choice for a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Control Circuits
  • Load Switching
  • Portable Electronic Devices
  • Battery Management Systems

With its robust performance characteristics, the CPH3313 from ON Semiconductor is a reliable component that enhances the efficiency and longevity of electronic systems. Its integration into your designs will ensure that you achieve the best balance between power handling capabilities and energy efficiency.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess