EN
  • EN
  • DE

CPH3439-TL-E

Part No CPH3439-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL SILICON MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 867122-CPH3439-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3439-TL-E CAD Model

Description

ON Semiconductor CPH3439-TL-E Product Overview

The CPH3439-TL-E is a cutting-edge semiconductor device manufactured by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This product is designed to meet the demands of modern electronic applications that require high performance and reliability.

Key Features

  • Low On-Resistance: The CPH3439-TL-E boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Engineered for fast switching applications, this semiconductor device is capable of operating at high frequencies, making it suitable for a wide range of power management tasks.
  • Compact Package: Housed in a small and thin package, the CPH3439-TL-E is ideal for space-constrained applications, allowing designers to achieve a more compact and streamlined circuit design.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for electronic manufacturers.

Applications

The versatility of the CPH3439-TL-E allows it to be integrated into a wide array of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switches
  • Portable Electronics

Technical Specifications

The device comes with a set of specifications tailored for optimal performance:

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 6A
  • Power Dissipation (P<sub>D): 1.5W
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CPH3439-TL-E is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and longevity. Customers can trust this product for their critical electronic designs, knowing it comes with the backing of ON Semiconductor's reputation for quality.

For detailed product information, datasheets, and technical support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2917 $58.3400
485+ $0.2393 $116.0605
750+ $0.2319 $173.9250
1,030+ $0.2245 $231.2350
1,335+ $0.2169 $289.5615
1,785+ $0.1945 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess