EN
  • EN
  • DE

CPH36360-TL

Part No CPH36360-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820934-CPH36360-TL
Ultra Librarian 3D Model Ultra Librarian CPH36360-TL CAD Model

Description

ON Semiconductor CPH36360-TL Product Overview

The CPH36360-TL from ON Semiconductor is a cutting-edge power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The CPH36360-TL boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power management applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency power conversion systems, ensuring minimal switching losses and better performance.
  • Compact Design: Housed in a compact CPH-3 package, the CPH36360-TL is optimized for space-constrained applications, allowing for smaller and more integrated designs.
  • Robust Thermal Performance: With excellent thermal characteristics, this device ensures stable operation even under high temperature environments, making it suitable for demanding applications.

Applications

The versatility of the CPH36360-TL makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor control circuits
  • Battery management systems
  • Load switches
  • Point of Load (POL) converters

Product Specifications

The CPH36360-TL is characterized by several specifications that make it a robust choice for power management solutions:

  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): Significant current handling capabilities
  • Gate-Source Voltage (V<sub>GS): ±20V
  • Low Gate Charge: Facilitates efficient gate driving and reduces switching losses
  • High Avalanche Energy Rating: Ensures robustness against stress and enhances device longevity

With its combination of high-speed switching, low on-resistance, and thermal efficiency, the CPH36360-TL MOSFET from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems for performance and compactness. Whether it's for consumer electronics, industrial automation, or automotive applications, the CPH36360-TL stands out as a reliable and efficient component that can help drive innovation and performance in electronic designs.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess