EN
  • EN
  • DE

CPH5617-TL

Part No CPH5617-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 0.15A CPH5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 150mA
Maximum Rds On at Id,Vgs 3.7 Ohm @ 80mA, 4V
Max Gate Charge 1.58nC @ 10V
Max Input Capacitance 7pF @ 10V
Maximum Power Dissipation 250mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-CPH
Win Source Part Number 95825-CPH5617-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5617-TL CAD Model

Description

The CPH5617-TL is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This power MOSFET is designed to meet a wide range of applications, thanks to its robust feature set and superior efficiency. With a compact package and exceptional thermal performance, the CPH5617-TL is an ideal choice for designers looking to enhance power management in their circuits.

Key Features

  • Low On-Resistance: The device offers a low R<sub>DS(on), which minimizes conduction losses and improves overall efficiency, making it suitable for high-performance power switching applications.
  • High-Speed Switching: Designed for fast switching applications, the CPH5617-TL provides rapid transition performance, which is essential for reducing switching losses and improving power supply efficiency.
  • Gate Charge: It features a low total gate charge (Q<sub>g), which further enhances its switching performance and reduces power dissipation.
  • Voltage Rating: With a drain-source voltage (V<sub>DSS) of -30V, it can handle moderate voltage applications with ease.
  • Current Rating: The CPH5617-TL boasts a continuous drain current (I<sub>D) of -6A, providing ample current handling capability for a wide range of applications.
  • Thermal Management: The power MOSFET is housed in a CPH-3 package which ensures excellent thermal performance and reliability even under high power operation.

Applications

The versatility of the CPH5617-TL allows it to be used in various applications including, but not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Motor Drives
  • Portable Devices

ON Semiconductor's commitment to quality and performance is evident in the CPH5617-TL MOSFET, making it a reliable choice for engineers and designers looking to optimize their power-sensitive designs. With its combination of low on-resistance, high-speed switching, and efficient thermal management, the CPH5617-TL stands out as a superior component in its class.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4391 $295.0155
270+ $1.2901 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess