EN
  • EN
  • DE

CPH5704-TL

Part No CPH5704-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243312-CPH5704-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5704-TL CAD Model

Description

The CPH5704-TL is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management. This device is designed to cater to a wide range of applications, offering efficient power management solutions for today's innovative electronic systems.

Key Features

  • Low On-Resistance: The CPH5704-TL boasts a low on-resistance, which significantly reduces conduction losses, leading to higher efficiency in power conversion and management circuits.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET enables faster operation in switching applications, contributing to improved performance and reduced switching losses.
  • Gate Charge Optimization: Its optimized gate charge minimizes power dissipation during switching, making it an ideal choice for applications where power efficiency is critical.
  • Compact Size: Housed in a compact package, the CPH5704-TL is designed for space-constrained applications, offering high power density without compromising performance.

Applications

The versatility of the CPH5704-TL P-Channel MOSFET allows it to be used in a multitude of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management
  • Load Switches
  • Motor Control Circuits

Product Specifications

The CPH5704-TL is built to meet the demanding requirements of modern electronics. Below are some of the key specifications:

  • Drain-Source Voltage (V<sub>DS): -30 V
  • Continuous Drain Current (I<sub>D): -5 A
  • Power Dissipation (P<sub>D): 1 W
  • Operating Temperature Range: -55°C to 150°C

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CPH5704-TL has undergone rigorous testing and quality control measures to ensure reliability and performance under various conditions. With its robust design and ON Semiconductor's commitment to quality, this MOSFET is a dependable choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess