The ON Semiconductor CPH5802-TL-E-S is a high-performance, P-Channel Trench MOSFET designed to deliver efficient power management and switching capabilities for a variety of applications. This component is particularly well-suited for portable electronics where power conservation is critical, such as smartphones, laptops, and other battery-operated devices.
Key Features
- Low On-Resistance: The CPH5802-TL-E-S boasts an exceptionally low on-resistance, which results in reduced power loss and improved efficiency during operation.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-frequency power switching with ease, making it ideal for DC-DC converters and load switch applications.
- Small Package Size: Encased in a compact SOT-23 package, the CPH5802-TL-E-S is designed for space-saving on printed circuit boards (PCBs), enabling designers to minimize the footprint of their power management solutions.
- Low Threshold Voltage: With a low gate threshold voltage, this component can be driven at lower voltages, which is advantageous for battery-powered devices where voltage levels are often limited.
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
Applications
The CPH5802-TL-E-S is versatile enough to be used in a wide array of applications. These include, but are not limited to:
- Power Management Circuits
- DC-DC Converters
- Battery-Powered Devices
- Load Switches
- Reverse Battery Protection
ON Semiconductor's commitment to innovation is reflected in the CPH5802-TL-E-S MOSFET. By providing a component that combines efficiency, reliability, and compactness, ON Semiconductor ensures that designers have the best tools at their disposal to create advanced electronic systems.