EN
  • EN
  • DE

CPH5848-F-TL-E

Part No CPH5848-F-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH+SBD 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 95855-CPH5848-F-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH5848-F-TL-E CAD Model

Description

The ON Semiconductor CPH5848-F-TL-E is a cutting-edge electronic component designed for high-efficiency power management applications. This device is a P-Channel MOSFET that offers superior switching performance and energy efficiency, making it an ideal choice for a wide range of applications, including power supplies, motor controls, and consumer electronics.

Key Features

  • Low On-Resistance: The MOSFET is engineered to have a very low on-resistance, which reduces power loss and improves overall efficiency during operation.
  • High-Speed Switching: With its fast switching capabilities, the CPH5848-F-TL-E is suitable for applications that require rapid power modulation.
  • Gate Charge: The device features a low gate charge, which minimizes the energy required to turn the MOSFET on and off, further enhancing its efficiency.
  • Drain-Source Voltage: It supports a drain-source voltage of up to -30V, accommodating a range of power supply requirements.
  • Continuous Drain Current: The component can handle a continuous drain current of -6A, ensuring reliable performance in demanding situations.
  • Package: The CPH5848-F-TL-E comes in a compact CPH-3 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this MOSFET is lead-free and complies with RoHS regulations.

Applications

The versatility of the CPH5848-F-TL-E allows it to be used in a variety of applications. It is particularly well-suited for load switch and battery protection circuits in portable devices, where efficient power management is essential. Additionally, it can be used in DC-DC converters, power management for IoT devices, and other applications that require a high-performance P-Channel MOSFET.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CPH5848-F-TL-E is no exception. It undergoes rigorous testing to ensure it meets the highest standards, providing designers with confidence in its performance and longevity.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess