EN
  • EN
  • DE

CPH5871-TL-H

Part No CPH5871-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Single N-Channel Power MOSFET with Schottky Diode 30V, 3.5A, 52mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 3.5 A
Drain to Source Breakdown Voltage 30 V
Drain to Source Resistance 52 mΩ
Drain to Source Voltage (Vdss) 30 V
Element Configuration Single
Fall Time 37 ns
Gate to Source Voltage (Vgs) 12 V
Halogen Free Halogen Free
Height 900 µm
Input Capacitance 430 pF
Lead Free Yes
Length 2.9 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 900 mW
Min Operating Temperature -55 °C
Number of Pins 5
Packaging Tape & Reel (TR)
Power Dissipation 900 mW
Rds On Max 52 mΩ
Rise Time 41 ns
RoHS Compliant
Turn-Off Delay Time 36 ns
Turn-On Delay Time 10 ns
Width 1.6 mm
Win Source Part Number 1052997-CPH5871-TL-H
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPH5871-TL-H CAD Model

Description

The CPH5871-TL-H is a high-performance, N-channel Power MOSFET produced by ON Semiconductor, a leading provider in the semiconductor industry. This Power MOSFET is designed to meet the requirements of modern electronic devices by offering low on-resistance, high switching speeds, and minimal power losses. It is widely used in power management applications, such as DC-DC converters, power supplies, and motor drives.

Key Features

  • Low On-Resistance: The CPH5871-TL-H boasts an extremely low on-resistance, which translates to higher efficiency and reduced heat generation during operation.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET enables high-frequency operation, which is essential for efficient power conversion in modern electronics.
  • High Power and Current Handling: With its robust design, the CPH5871-TL-H can handle high levels of power and current, making it suitable for demanding applications.
  • Compact Package: The device comes in a small, lead-free halogen-free package, which allows for a compact design footprint and is suitable for space-constrained applications.
  • Low Gate Charge: The MOSFET features a low gate charge, which reduces the required drive power and further improves the overall efficiency of the system.

Applications

The versatility of the CPH5871-TL-H makes it an ideal choice for a wide range of applications. It is particularly suitable for:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switches
  • Power Management for Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CPH5871-TL-H is subjected to rigorous testing and quality control measures to ensure reliability and performance in the field. Customers can trust ON Semiconductor for consistent quality and dependable components.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess