EN
  • EN
  • DE

CPH6223-TL-E

Part No CPH6223-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 3A CPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features Bipolar (BJT) Transistor NPN 50 V 3 A 380MHz 1.3 W Surface Mount 6-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package 6-CPH
Family Name CPH6223
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number CPH6223-TL-E-ND, CPH6223-TL-EOSTR, CPH6223-TL-EOSCT, CPH6223-TL-EOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867134-CPH6223-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH6223-TL-E CAD Model

Description

The CPH6223-TL-E from ON Semiconductor is a high-performance P-Channel MOSFET that offers efficient power management and switching capabilities for a wide range of applications. This device is designed to meet the stringent requirements of modern electronic circuits, providing a compact and energy-efficient solution for designers.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage: -20 V
  • Continuous Drain Current: -6 A
  • Power Dissipation: 1.5 W
  • RDS(on): 45 mOhms at -4.5 V
  • Package / Case: CPH-3
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to +150°C

Applications

The CPH6223-TL-E is versatile and can be used in various applications, including:

  • Power Management
  • Load Switch
  • Battery Protection
  • DC/DC Converters
  • Portable Devices

Benefits

With its low on-resistance and high current capability, the CPH6223-TL-E provides efficient operation with minimal power loss. This translates to longer battery life in portable devices and reduced heat generation in high-power systems. Its small form factor is ideal for space-constrained applications, and its robust thermal performance ensures reliability even under challenging conditions.

Environmental and Quality Certifications

The CPH6223-TL-E is compliant with various environmental and quality standards, ensuring that it meets the requirements for global commercial and industrial applications. This includes compliance with RoHS (Restriction of Hazardous Substances), providing peace of mind for designers and manufacturers concerned with environmental sustainability.

Whether you are designing a power supply, managing power in a portable device, or creating a high-efficiency battery management system, the CPH6223-TL-E from ON Semiconductor is an excellent choice for your P-Channel MOSFET needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess