The CPH6315-TL-E is a state-of-the-art power MOSFET from ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This advanced semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.
Key Features
- Low On-Resistance: The CPH6315-TL-E boasts a very low on-resistance, minimizing conduction losses and improving overall system efficiency.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET enables faster operation and reduced switching losses.
- Compact Design: Housed in a compact CPH package, the CPH6315-TL-E is ideal for space-constrained applications.
- Robust Thermal Performance: With its excellent thermal characteristics, the CPH6315-TL-E can handle high current levels while maintaining a stable temperature, ensuring long-term reliability.
Applications
The versatility of the CPH6315-TL-E makes it suitable for a broad spectrum of applications, including but not limited to:
- DC/DC converters
- Power management systems
- Motor drives
- Computing and server power supplies
- Telecommunication equipment
Product Specifications
Parameter
Value
V<sub>DS
30V
I<sub>D
25A
R<sub>DS(on)
8.5 mΩ (typ)
Package
CPH
Environmental and Quality Certifications
ON Semiconductor ensures that the CPH6315-TL-E meets rigorous environmental and quality standards, including RoHS compliance and adherence to industry certifications, to provide a product that is both environmentally friendly and of the highest quality.