EN
  • EN
  • DE

CPH6347-TL-W

Part No CPH6347-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 6A 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features P-Channel 20 V 6A (Ta) 1.6W (Ta) Surface Mount 6-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-CPH
Family Name CPH6347
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number CPH6347-TL-W-ND, CPH6347-TL-WOSCT, CPH6347-TL-WOSTR, CPH6347-TL-WOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867137-CPH6347-TL-W
Ultra Librarian 3D Model Ultra Librarian CPH6347-TL-W CAD Model

Description

ON Semiconductor CPH6347-TL-W

The ON Semiconductor CPH6347-TL-W is a cutting-edge power MOSFET device designed to deliver high efficiency and reliability for a wide range of applications. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions that are known for their quality and performance.

With its compact and surface-mount package, the CPH6347-TL-W is optimized for space-constrained applications while providing a robust design to ensure stable operation under various conditions. The device features a low on-resistance, which significantly reduces conduction losses and improves overall system efficiency. This characteristic makes it an excellent choice for power management tasks in modern electronic circuits.

Key Features:

  • Low On-Resistance: The CPH6347-TL-W boasts a low R<sub>DS(on), which minimizes power loss during operation, making it suitable for high-efficiency power supply designs.
  • High Switching Speed: This MOSFET is engineered to support fast switching, which is essential for reducing switching losses in PWM applications.
  • High Maximum Current: The device can handle a substantial continuous drain current, allowing it to be used in applications with high current demands.
  • Thermal Performance: With an excellent thermal resistance, the CPH6347-TL-W can operate at higher temperatures while maintaining its performance, which is critical for reliability in thermally challenging environments.
  • Surface-Mount Package: The compact form factor enables easy integration into various circuit designs without sacrificing performance.

Applications:

The versatility of the CPH6347-TL-W allows it to be used in a diverse range of applications, including:

  • DC/DC converters
  • Power supplies for consumer electronics
  • Motor control circuits
  • Computing and server power management
  • LED lighting solutions
  • Automotive applications

ON Semiconductor's commitment to innovation is embodied in the CPH6347-TL-W, offering designers a reliable and high-performance solution for their power management needs. Whether in industrial, automotive, or consumer electronics, this MOSFET stands out for its efficiency, durability, and versatility, making it a go-to choice for engineers around the globe.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess