EN
  • EN
  • DE

CS2001YDWF20

Part No CS2001YDWF20
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG LINEAR SWITCHED CAP REG / PMIC - Voltage Regulators - Linear Switching Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580396-CS2001YDWF20
Ultra Librarian 3D Model Ultra Librarian CS2001YDWF20 CAD Model

Description

The CS2001YDWF20 is a high-performance, low-power integrated circuit designed and manufactured by ON Semiconductor, a global leader in energy-efficient innovations. This versatile product is engineered to cater to a wide array of applications, ranging from power management to signal processing.

Key Features

  • High Efficiency: The CS2001YDWF20 boasts excellent power conversion efficiency, which makes it suitable for battery-operated devices, ensuring longer operation times between charges.
  • Compact Design: With its small footprint, this integrated circuit is ideal for space-constrained applications, allowing for miniaturization of end products without sacrificing performance.
  • Robust Performance: ON Semiconductor's commitment to quality means that the CS2001YDWF20 is built to deliver consistent performance even under varying environmental conditions.
  • Low Power Consumption: The device is optimized for low power consumption, which not only conserves energy but also reduces heat generation, contributing to the longevity of the product.

Applications

  • Portable Electronics
  • Power Supply Modules
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment

Technical Specifications

The CS2001YDWF20 operates over a wide temperature range and is designed to meet the stringent requirements of industrial and automotive applications. Its technical specifications include a variety of voltage ratings, current capacities, and packaging options to suit different design needs.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The CS2001YDWF20 is no exception and is thoroughly tested to ensure it meets the high standards expected by customers. The product is also backed by ON Semiconductor's comprehensive technical support and customer service.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the CS2001YDWF20 is produced with eco-friendly materials and processes. The company strives to minimize the ecological footprint of its products throughout their lifecycle.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess