EN
  • EN
  • DE
  • IT

CS51031YD8

Part No CS51031YD8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.3V ~ 20V
Frequency - Switching 200kHz
Duty Cycle (Max) 83.3%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CS51031
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 580559-CS51031YD8
Ultra Librarian 3D Model Ultra Librarian CS51031YD8 CAD Model

Description

ON Semiconductor CS51031YD8: High-Performance Off-Line Controller

The ON Semiconductor CS51031YD8 is a high-performance, off-line controller designed for power supply applications requiring efficient and reliable operation. This integrated circuit is part of the company's leading-edge power management technology, which aims to provide energy-saving solutions for a wide range of electronic devices.

The CS51031YD8 is particularly suitable for switch-mode power supplies (SMPS), where it can be used in various topologies such as flyback, forward, or boost converters. Its versatility makes it an ideal choice for applications in consumer electronics, industrial systems, and telecommunication equipment.

This controller integrates several key features that enhance its performance. It comes with an onboard 1.5A peak current limit, which ensures robust output performance and protection against overcurrent conditions. The device also features an under-voltage lockout (UVLO) with hysteresis, which guarantees that the power supply operates only when the input voltage is within a safe range.

The CS51031YD8 boasts a high-frequency operation of up to 500 kHz, which allows for smaller components and a more compact power supply design. This high switching frequency, coupled with its advanced PWM control, leads to improved efficiency and reduced electromagnetic interference (EMI), a critical consideration for modern electronic applications.

Another significant advantage of this controller is its leading-edge current mode control, which provides fast transient response and excellent loop stability. This feature simplifies the design of the feedback loop and enhances the overall performance of the power supply.

ON Semiconductor has packaged the CS51031YD8 in a compact 8-pin SOIC format, making it easy to integrate into various designs without taking up much space on the PCB. Its thermal and electrical characteristics are optimized for high reliability, ensuring long-term performance in a wide range of operating conditions.

In summary, the ON Semiconductor CS51031YD8 is a sophisticated off-line controller that combines high-frequency operation, current mode control, and multiple protection features to deliver a reliable and efficient power management solution for a diverse array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Lowest to $11.2411
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
ON Semiconductor
IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $1.4463
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
Analog Devices Inc.
IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $28.3390
Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3373 $66.7460
48+ $2.7383 $131.4384
74+ $2.6528 $196.3072
101+ $2.5672 $259.2872
131+ $2.4817 $325.1027
175+ $2.2249 $389.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess