EN
  • EN
  • DE
  • IT

CS51022ADBR2G

Part No CS51022ADBR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Enhanced Current Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter, Push-Pull
Number of Outputs 1
Output Phases 1
Supply Voltage 7.7 V ~ 20 V
Frequency - Switching 1MHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1163236-CS51022ADBR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS51022
Introduction Date August 16, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CS51022ADBR2G CAD Model

Description

ON Semiconductor CS51022ADBR2G Product Overview

The CS51022ADBR2G from ON Semiconductor is a highly integrated and efficient power management integrated circuit (PMIC) designed for a wide range of applications. This versatile chip is a part of ON Semiconductor's Enhanced Current Mode PWM Controller family, catering to the demanding needs of power supply systems.

Key Features

  • Voltage Accuracy: The CS51022ADBR2G boasts an impressive voltage accuracy, ensuring reliable and consistent power delivery to critical components.
  • Operating Frequency: With an operating frequency of up to 500 kHz, this PMIC can provide fast response times to load changes, which is crucial for maintaining system stability.
  • Soft-Start Function: The built-in soft-start function minimizes inrush current during startup, protecting both the power supply and the load from potential damage caused by sudden surges of current.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within an acceptable range, preventing potential harm caused by undervoltage conditions.
  • Thermal Shutdown: The thermal shutdown mechanism enhances the reliability of the CS51022ADBR2G by turning off the device to prevent overheating, which could otherwise lead to system failure.
  • Package: Housed in a compact 16-pin SOIC narrow body package, the CS51022ADBR2G is designed for space-constrained applications without compromising on functionality.

Applications

The CS51022ADBR2G is a versatile component suitable for a variety of applications, including:

  • DC-DC Converters
  • Telecommunications Equipment
  • Computer Peripheral Power Supplies
  • Industrial Power Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS51022ADBR2G is no exception. This PMIC is manufactured to meet the highest industry standards, ensuring both robustness and reliability for critical applications. With its comprehensive protection features and efficient performance, the CS51022ADBR2G from ON Semiconductor is an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (4x4)
Lowest to $12.7903
MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
PWM CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Lowest to $1.6442
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0542 $67.1924
52+ $2.5057 $130.2964
80+ $2.4268 $194.1440
111+ $2.3492 $260.7612
143+ $2.2702 $324.6386
191+ $2.0362 $388.9142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess