EN
  • EN
  • DE
  • IT

NCP1337PG

Part No NCP1337PG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM CONTROLLER / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Obsolete
Base Product Number NCP1337
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647343-NCP1337PG
Ultra Librarian 3D Model Ultra Librarian NCP1337PG CAD Model

Description

The NCP1337PG from ON Semiconductor is a cutting-edge PWM controller that combines a true current mode modulator and a demagnetization detector to ensure full borderline/critical Conduction Mode in any load/line conditions and minimum drain voltage switching (Quasi-Resonant operation).

Key Features

  • Quasi-Resonant Operation: The NCP1337PG's quasi-resonant topology ensures reduced EMI noise and lower switching losses, leading to higher efficiency and reliability in your power supply designs.
  • Adjustable Overcurrent Protection: This feature allows for precise control over the current limit, protecting the device and other components in the event of an overload or short-circuit condition.
  • High-Voltage Startup: The built-in high-voltage startup circuitry provides a fast and efficient way to start up the controller, reducing power losses and improving system performance.
  • Auto-Recovery Overvoltage Protection: The NCP1337PG is designed to protect against overvoltage conditions, automatically recovering once the fault condition is removed, which enhances the safety and longevity of the application.
  • Frequency Foldback: To improve efficiency at light loads, the controller reduces its switching frequency, minimizing standby power consumption.
  • Soft-Skipping: A special mode that avoids acoustic noise by gently reducing the switching frequency under light load conditions.

Applications

The NCP1337PG is suitable for a wide range of applications, including but not limited to:

  • AC-DC adapters for notebooks
  • Offline battery chargers
  • Auxiliary power supplies for white goods
  • Standby power supplies for TVs and monitors
  • Industrial power supplies

Product Specifications

Parameter Value Topology Quasi-Resonant Output Type PWM Voltage - Supply 12V to 25V Frequency - Switching Up to 100kHz Operating Temperature -40°C to 150°C

The NCP1337PG PWM Controller from ON Semiconductor is a robust solution designed for high-performance power conversion with enhanced safety features and energy efficiency.

You May Also Be Interested in

Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
Analog Devices Inc.
IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Need more? Email Us
Semtech Corporation
IC REG CTLR SYNC BUCK 12MLPD
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-QFN (4x5)
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $28.3390
Analog Devices Inc.
IC REG CTRLR BOOST 28SSOP
Lowest to $17.5179
ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
ON Semiconductor
IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $1.4463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess