EN
  • EN
  • DE

CS5155

Part No CS5155
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR BUCK SYNC 5BIT 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium II
Voltage - Input 4.25 V to 14 V
Number of Outputs 2
Output Voltage 1.34 V to 2.09 V, 2.14 V to 3.54 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 050478-CS5155
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5155 CAD Model

Description

The ON Semiconductor CS5155 is a high-performance, synchronous buck controller designed to meet the rigorous demands of power supply applications. This controller is tailored for systems that require efficient power conversion with fast transient response, making it an ideal choice for a variety of applications including computing systems, networking, and telecommunications equipment.

Key Features

  • High Efficiency: The CS5155 integrates synchronous rectification with a peak efficiency that minimizes heat generation and improves overall system performance.
  • Voltage Regulation: It features precise voltage regulation with an internal 0.8V reference, which allows for tight control over output voltages in critical applications.
  • Adaptive Gate Drive: The adaptive non-overlapping gate drivers ensure optimal timing for power FETs, reducing switching losses and enhancing efficiency.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 150kHz to 650kHz, the CS5155 allows designers to balance efficiency and component size according to their specific needs.
  • Protection Features: Comprehensive protection features include overvoltage, undervoltage, overcurrent, and thermal shutdown, safeguarding the system under abnormal conditions.

Applications

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunications Systems
  • DC-DC Power Modules

Technical Specifications

The CS5155 operates over a wide input voltage range and is capable of driving large MOSFETs, making it suitable for high-current applications. Its current mode control provides excellent line and load transient response. The device is available in a compact surface mount package, which is essential for space-constrained applications.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the CS5155 is no exception. It undergoes rigorous testing and validation to ensure it meets the highest industry standards for performance and longevity.

Environmental Compliance

The CS5155 is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4733 $66.3131
15+ $7.7732 $116.5980
24+ $7.5294 $180.7056
32+ $7.2869 $233.1808
41+ $7.0443 $288.8163
55+ $6.3155 $347.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess