ON Semiconductor CS5160 Product Overview
The ON Semiconductor CS5160 is a high-performance, step-down controller designed to meet the rigorous demands of power regulation in a variety of electronic applications. This advanced component is engineered to provide efficient power conversion while maintaining stability and reliability in your circuit designs.
Key Features
- Versatile Input Voltage Range: The CS5160 operates over a broad input voltage range, making it suitable for a wide array of power supply configurations.
- High-Efficiency Operation: With its innovative design, the CS5160 achieves high efficiency, which is crucial for reducing heat dissipation and improving system performance.
- Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing greater flexibility in design.
- Protection Features: The device includes built-in overcurrent and overtemperature protection, safeguarding your system from potential damage due to abnormal operating conditions.
Applications
The CS5160 is ideal for use in a variety of applications where efficient power conversion is necessary. This includes, but is not limited to:
- DC-DC Converters
- Telecommunications Equipment
- Computing Systems
- Industrial Controls
Technical Specifications
Parameter
Value
Topology
Buck (Step-Down)
Input Voltage (Min)
4.5V
Input Voltage (Max)
40V
Switching Frequency (Max)
300 kHz
Operating Temperature Range
-40°C to +85°C
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability in all of their products. The CS5160 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability for the end user.
For detailed product specifications, application notes, and additional resources, please refer to the official ON Semiconductor CS5160 datasheet and product documentation.