EN
  • EN
  • DE

CS5161GD16

Part No CS5161GD16
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description CPU 5-Bit Synchronous Buck Controller / DC/DC Cntrlr Single-OUT Step Down 16-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243907-CS5161GD16
Popularity Medium
Supply and Demand Status Balance
Family Name CS5161
Introduction Date August 03, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5161GD16 CAD Model

Description

ON Semiconductor CS5161GD16 Overview

The ON Semiconductor CS5161GD16 is a high-performance, step-down controller designed to deliver precise voltage regulation in a compact package. This advanced controller is specifically tailored for demanding applications requiring efficient power management solutions. Its robust design and innovative features make it an ideal choice for a wide range of uses, from computer systems to industrial equipment.

Key Features

  • High Efficiency: The CS5161GD16 is engineered to maximize power efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: Users can customize the output voltage to meet the specific requirements of their application, providing great versatility and precision.
  • Integrated Protection Circuits: The device includes overcurrent protection and thermal shutdown features to safeguard against potential damage from abnormal operating conditions.
  • Compact SOP-16 Package: Its small form factor allows for integration into space-constrained designs without sacrificing performance.

Applications

The CS5161GD16 is suitable for a variety of applications, including but not limited to:

  • Power supplies for computer motherboards and graphics cards
  • DC-DC converters for telecommunications equipment
  • Industrial power systems requiring stable and efficient voltage regulation

Technical Specifications

The device operates over a wide input voltage range and provides a maximum duty cycle of 85%, making it flexible for use in systems with varying power requirements. The switching frequency is programmable, allowing designers to balance efficiency and component size. Additionally, the CS5161GD16's current mode architecture ensures fast transient response and excellent loop stability.

Conclusion

ON Semiconductor's CS5161GD16 step-down controller is a high-quality solution for modern electronic applications requiring efficient and reliable power management. Its combination of efficiency, flexibility, and protective features make it an indispensable component for designers seeking to optimize their power supply designs.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess