EN
  • EN
  • DE

CS5165DR

Part No CS5165DR
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243909-CS5165DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5165DR CAD Model

Description

ON Semiconductor CS5165DR Product Overview

The CS5165DR is a high-performance, step-down controller manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to efficiently manage power conversion in a variety of applications, including computing systems, networking equipment, and telecommunications infrastructure.

Key Features

  • High Efficiency: The CS5165DR provides an efficient power conversion mechanism, which is critical for maintaining the overall energy efficiency of the system it is integrated into.
  • Adjustable Output Voltage: This controller offers flexibility with its adjustable output voltage feature, allowing it to cater to a wide range of power requirements.
  • Synchronous Rectification: With synchronous rectification, the CS5165DR enhances efficiency by reducing power loss during the conversion process.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device and its connected components are safeguarded against excessive current, thereby increasing the reliability and longevity of the system.
  • Thermal Shutdown: The thermal shutdown feature prevents the device from operating at dangerously high temperatures, which could otherwise lead to damage or failure.

Applications

The versatile nature of the CS5165DR makes it suitable for a wide array of applications, particularly where efficient power management and space constraints are considerations. It is commonly used in:

  • Desktop and notebook computers
  • Servers and storage systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure

Product Specifications

The CS5165DR is packaged in a 16-pin SOIC (Small Outline Integrated Circuit) format, which is ideal for space-constrained environments. It operates over a wide input voltage range and has a frequency of operation that allows for a balance between efficiency and component size. The device's high-current handling capability, coupled with its robust protection features, makes it a reliable choice for demanding applications.

Conclusion

ON Semiconductor's CS5165DR step-down controller is an excellent solution for systems requiring efficient power conversion with a high degree of reliability and flexibility. Its comprehensive feature set ensures that it can meet the varied demands of modern electronic systems, making it a valuable component in any power management design.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess