EN
  • EN
  • DE

LTC3107EDD#TRPBF

Part No LTC3107EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK BOOST ADJ 10DFN / Energy Harvester and Primary Battery Life Extender 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Converter, Energy Harvesting
Voltage - Input 0.02 V ~ 0.5 V
Number of Outputs 3
Voltage - Output Multiple
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783224-LTC3107EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3107
Introduction Date December 19, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3107EDD#TRPBF CAD Model

Description

Product Overview: LTC3107EDD#TRPBF

The LTC3107EDD#TRPBF is a highly integrated DC/DC converter designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This product is specifically engineered for energy harvesting applications and low power energy sources, making it an optimal choice for extending the battery life of portable devices or even enabling battery-less operation in certain scenarios.

Key Features

  • Energy Harvesting: The LTC3107 is adept at converting minute amounts of energy from thermoelectric generators (TEGs), piezoelectric elements, or small solar cells into a usable power supply. This capability is essential for applications where conventional power sources are impractical or unavailable.
  • PowerPath Management: This IC integrates PowerPath management which efficiently manages the flow of energy between the input source, storage elements, and the load.
  • Multiple Output Voltages: It provides several regulated output voltages, including a primary regulated output that is programmable between 1.8V to 5V and a secondary LDO output with a fixed voltage.
  • Low Start-Up Voltage: The LTC3107EDD#TRPBF can start up from an input voltage as low as 20mV, a feature that is particularly beneficial for harvesting energy from sources with very low output voltages.
  • High Efficiency: The converter operates with high conversion efficiency, which is critical for maximizing the energy harvested and minimizing losses.
  • Small Package: It comes in a compact 10-lead DFN package, allowing for its integration into space-constrained applications.

Applications

The LTC3107EDD#TRPBF is versatile and can be used in a wide array of applications including, but not limited to, wireless sensor networks, environmental monitoring systems, portable medical devices, and other low-power IoT devices. Its ability to harvest energy from ambient sources makes it particularly well-suited for remote or mobile applications where changing or charging batteries is difficult or impossible.

Quality and Reliability

Linear Technology ensures that the LTC3107EDD#TRPBF meets rigorous standards for quality and reliability. The product is designed with longevity in mind, built to perform consistently over a wide temperature range, and is available in a RoHS compliant package. It is a testament to Linear Technology's commitment to delivering high-performance solutions for power management challenges.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9248 $52.6464
42+ $2.3998 $100.7916
65+ $2.3248 $151.1120
89+ $2.2498 $200.2322
115+ $2.1748 $250.1020
154+ $1.9499 $300.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess