EN
  • EN
  • DE

CS5172GD8

Part No CS5172GD8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 1.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable -2.45V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CS5172
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916082-CS5172GD8
Ultra Librarian 3D Model Ultra Librarian CS5172GD8 CAD Model

Description

ON Semiconductor CS5172GD8: A Robust Boost/Buck Converter

The CS5172GD8 is a versatile and efficient DC-DC converter designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is engineered to provide a stable and reliable power supply solution for a broad range of applications. It is capable of operating in either step-up (boost) or step-down (buck) modes, making it an excellent choice for systems that need to manage power across varying voltage levels.

At the heart of the CS5172GD8 lies a 1.5 A switch, allowing it to handle a substantial amount of current for its size. This switch is complemented by a 0.2 Ohm N-channel MOSFET, which provides a low on-resistance path, ensuring high efficiency and reduced power loss during operation. The device boasts a wide input voltage range from 4.5V to 40V, catering to a multitude of power sources and requirements.

The CS5172GD8 is designed with flexibility in mind. It features a programmable switching frequency that can be set from 1 kHz to 220 kHz via an external resistor. This allows designers to optimize the converter for the desired balance between efficiency and external component size. Furthermore, the IC includes an internal soft-start function, which minimizes inrush current and ensures a smooth power-up sequence.

Safety is a priority for ON Semiconductor, and the CS5172GD8 incorporates several protective features. It has built-in thermal shutdown to prevent overheating, as well as current limiting to protect against overcurrent conditions. Additionally, the converter includes cycle-by-cycle current limiting and a latch-off mode for enhanced safety during fault conditions.

Packaged in an 8-pin SOIC form factor, the CS5172GD8 is compact and suitable for space-constrained applications. Its small footprint, combined with the high level of integration, reduces the need for additional external components, thus simplifying the design and reducing the overall bill of materials.

In summary, the CS5172GD8 from ON Semiconductor is a highly reliable and efficient solution for power conversion needs. Its ability to operate as both a boost and a buck converter, along with its robust protection features, makes it an ideal choice for designers looking to create stable and safe power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess