EN
  • EN
  • DE

CS5301GDW32

Part No CS5301GDW32
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 4.3 V to 20 V
Frequency - Switching 250kHz to 800kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Power Good
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-SO
Win Source Part Number 130381-CS5301GDW32
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5301GDW32 CAD Model

Description

The ON Semiconductor CS5301GDW32 is a high-performance, multi-phase buck controller that is specifically designed to meet the demanding needs of modern power supply systems. This advanced controller is ideal for complex applications such as computing systems, servers, telecommunications, and networking equipment where efficient power conversion is critical.

Key Features

  • Multi-Phase Operation: The CS5301GDW32 supports multi-phase operation, which helps in reducing the overall thermal footprint of the power supply design by distributing the power load across multiple phases.
  • High-Efficiency: Engineered for high efficiency, it minimizes power loss during conversion, thus improving the performance and reliability of the end application.
  • Precision Voltage Regulation: With precise voltage regulation, this controller ensures stable power delivery to sensitive electronic components, which is essential for maintaining system performance.
  • Integrated Gate Drivers: The inclusion of integrated gate drivers simplifies the design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Programmable Switching Frequency: The CS5301GDW32 allows for a programmable switching frequency, providing designers with the flexibility to optimize their power supply for performance or efficiency.

Applications

ON Semiconductor's CS5301GDW32 is versatile and can be used in a wide range of applications. It is particularly well-suited for powering CPUs, GPUs, and DDR memory in computing environments, as well as for use in power supplies for networking and telecommunications equipment.

Package and Quality

The CS5301GDW32 is available in a 32-lead SOIC wide body package, which is designed for optimal thermal performance and space-saving on the PCB. ON Semiconductor's commitment to quality ensures that this buck controller meets the stringent standards required for industrial and commercial power applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3732 $63.7320
23+ $5.2294 $120.2762
35+ $5.0660 $177.3100
48+ $4.9025 $235.3200
61+ $4.7391 $289.0851
82+ $4.2488 $348.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess