EN
  • EN
  • DE

CS5301GDW32G

Part No CS5301GDW32G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32SOIC / DC/DC Cntrlr Triple-OUT Step Down 1000kHz 32-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage 4.3 V ~ 20 V
Frequency - Switching 250kHz ~ 800kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Power Good
Operating Temperature Range 0°C ~ 70°C (TA)
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SO
Win Source Part Number 771815-CS5301GDW32G
Popularity Medium
Supply and Demand Status Balance
Family Name CS5301
Introduction Date January 10, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5301GDW32G CAD Model

Description

ON Semiconductor CS5301GDW32G - High-Efficiency Power Management IC

The ON Semiconductor CS5301GDW32G is a cutting-edge power management integrated circuit (IC) designed to cater to the demanding needs of modern electronics. This versatile and efficient IC is ideal for a wide range of applications, from industrial systems to consumer electronics, thanks to its robust feature set and superior performance characteristics.

Key Features:

  • Multi-Phase Buck Converter: The CS5301GDW32G is equipped with a multi-phase buck converter, which ensures efficient power conversion with reduced ripple, enhancing system performance and reliability.
  • High Efficiency: With an advanced design focused on minimizing power loss, this IC achieves high efficiency, which is critical for energy-sensitive applications and helps in reducing overall power consumption.
  • Integrated Gate Drivers: The inclusion of integrated gate drivers simplifies the design and reduces external component count, saving space and cost on the PCB.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility and precision in power delivery.
  • Thermal Protection: The CS5301GDW32G is built with thermal protection features that prevent overheating, ensuring the longevity and stability of the IC and the system it powers.
  • Overcurrent Protection: To safeguard against potential damage from excessive current, this IC incorporates overcurrent protection, contributing to the overall safety and durability of the application.

Applications:

The versatility of the CS5301GDW32G makes it suitable for a myriad of applications. It is particularly well-suited for powering complex digital systems such as CPUs, GPUs, and ASICs where stable and efficient power delivery is paramount. Additionally, its high efficiency and integrated features make it an excellent choice for portable and battery-powered devices, telecommunications equipment, and industrial control systems.

Product Summary:

ON Semiconductor's CS5301GDW32G stands out in the realm of power management solutions with its high efficiency, integrated features, and robust protection mechanisms. This power management IC is an ideal choice for designers looking to enhance system performance while ensuring reliability and energy efficiency in their products.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess