EN
  • EN
  • DE

CS8182DTRKG

Part No CS8182DTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA DPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA DPAK-5
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Case / Package DPAK-5
Family Name CS8182
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number =CS8182DTRKGOSCT-ND, CS8182DTRKGOSCT, CS8182DTRKG-ND, CS8182DTRKGOSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916098-CS8182DTRKG
Ultra Librarian 3D Model Ultra Librarian CS8182DTRKG CAD Model

Description

Introducing the CS8182DTRKG Power Management IC from ON Semiconductor

The CS8182DTRKG is a cutting-edge power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile IC is engineered to cater to a broad range of applications, including automotive, industrial, and consumer electronics, where reliable and efficient power management is crucial.

Key Features

  • High Precision Voltage Regulation: The CS8182DTRKG offers precise voltage regulation, ensuring stable operation of the device it powers, which is essential for sensitive electronic components.
  • Low Dropout Voltage: With its low dropout voltage feature, this IC maintains regulation even when the supply voltage is very close to the output voltage, enhancing system efficiency and battery life in portable applications.
  • Thermal Protection: The built-in thermal protection safeguards the IC from overheating, contributing to the overall durability and reliability of the device.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for harsh environments and extending its application reach.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet various application requirements.

Applications

The CS8182DTRKG is adept at managing power in a multitude of settings:

  • Automotive systems that require stable voltage supply and robust performance in varying temperature conditions.
  • Industrial equipment where precise voltage control is necessary for operational accuracy and safety.
  • Consumer electronics such as laptops and smartphones that benefit from the IC's energy efficiency and thermal protection features.

Product Specifications

The CS8182DTRKG is packaged in a convenient surface-mount design, facilitating easy integration into various circuit layouts. It supports a wide input voltage range, catering to different power supply requirements. The IC's output current capability is designed to meet the needs of both low-power and high-power applications, ensuring versatility across different product designs.

In conclusion, the CS8182DTRKG from ON Semiconductor stands out as a reliable and flexible power management solution that meets the stringent requirements of modern electronic devices. Its combination of precision, efficiency, and protective features makes it an excellent choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2770 $51.2450
440+ $0.2273 $100.0120
685+ $0.2202 $150.8370
940+ $0.2131 $200.3140
1,215+ $0.2060 $250.2900
1,625+ $0.1847 $300.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,066 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess