EN
  • EN
  • DE

CSPEMI202AG

Part No CSPEMI202AG
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 68 OHM/47PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 60MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 68
Values R = 68 Ohms, C = 47pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.056" L x 0.037" W (1.41mm x 0.93mm)
Height 0.026" (0.65mm)
Win Source Part Number 013386-CSPEMI202AG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CSPEMI202AG CAD Model

Description

The CSPEMI202AG is a state-of-the-art EMI filtering device designed by ON Semiconductor, renowned for its ability to provide superior noise suppression in electronic circuits. This compact and highly effective component is specifically engineered to tackle the challenges of electromagnetic interference (EMI), ensuring that sensitive electronic equipment operates smoothly without being affected by unwanted signals.

Key Features

  • Integrated ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, safeguarding your electronics from sudden voltage spikes that can cause irreparable damage.
  • Low Pass Filter Design: Its low pass filter topology is optimized to attenuate high-frequency noise, providing a clean signal environment for your sensitive applications.
  • Compact Footprint: With its small form factor, the CSPEMI202AG is ideal for space-constrained applications, allowing designers to minimize PCB real estate without compromising on performance.
  • High-Speed Signal Integrity: Designed to be compatible with high-speed data lines, it ensures that signal integrity is maintained while simultaneously filtering out EMI.
  • RoHS Compliant: The product is RoHS compliant, meaning it meets the strict standards set for hazardous substances, reflecting ON Semiconductor's commitment to environmental responsibility.

Applications

Due to its versatile nature, the CSPEMI202AG is well-suited for a variety of applications, including:

  • Mobile Devices
  • Data Lines for USB Interfaces
  • Portable Electronics
  • Wireless Communication Systems
  • Notebook and Desktop Computers

Performance and Quality

ON Semiconductor's CSPEMI202AG is manufactured to deliver high performance and reliability. It undergoes rigorous testing to ensure it meets the highest quality standards, providing designers and engineers with confidence in their choice of EMI filtering solution. By incorporating the CSPEMI202AG into your design, you can expect enhanced performance, reduced design complexity, and a more robust end product.

For detailed specifications, technical datasheets, and application notes, please visit ON Semiconductor's official website or contact their technical support team for further assistance.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2774 $58.2540
510+ $0.2277 $116.1270
790+ $0.2206 $174.2740
1,085+ $0.2134 $231.5390
1,400+ $0.2064 $288.9600
1,875+ $0.1850 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,200 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess