EN
  • EN
  • DE

CSPEMI307A

Part No CSPEMI307A
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/30PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 64MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 30pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.026" (0.65mm)
Win Source Part Number 202957-CSPEMI307A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CSPEMI307A CAD Model

Description

The CSPEMI307A from ON Semiconductor is a cutting-edge EMI filter array with integrated ESD protection, designed to suppress unwanted electromagnetic interference (EMI) and provide robust electrostatic discharge (ESD) protection in a single, compact package. This versatile component is an excellent choice for preserving signal integrity and extending the life of sensitive electronics in a variety of applications.

Key Features

  • Integrated Solution: Combines six EMI filters and ESD protection circuits, reducing component count and saving valuable board space.
  • High-Speed Data Line Protection: Capable of protecting high-speed data lines such as USB 2.0, HDMI, and LVDS from ESD events.
  • Low Pass Filter Design: Provides excellent noise attenuation for unwanted high-frequency signals, ensuring clean data transmission.
  • Low Clamping Voltage: Offers low dynamic resistance and clamping voltage, minimizing the risk of damage to protected components during an ESD event.
  • Compact Footprint: Housed in a space-saving CSP (Chip Scale Package), making it ideal for portable and space-constrained applications.

Applications

The CSPEMI307A is suitable for a wide range of applications that require both EMI filtering and ESD protection. Its use is particularly prevalent in:

  • Mobile and Smart Devices
  • Computing Platforms
  • Consumer Electronics
  • Portable Medical Equipment
  • Industrial Controls

Technical Specifications

The device's technical specifications include an operating voltage range typically from 0.9V to 3.6V, with ESD protection meeting the IEC61000-4-2 (Level 4) standard. The filter's cut-off frequency and insertion loss characteristics are designed to effectively mitigate EMI without compromising signal quality.

Conclusion

ON Semiconductor's CSPEMI307A is an efficient and reliable solution for designers looking to enhance the performance and longevity of their electronic products. By integrating EMI filters with ESD protection, it simplifies design complexity and offers a high level of protection, making it an indispensable component in modern electronic systems.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4056 $58.8120
350+ $0.3328 $116.4800
540+ $0.3224 $174.0960
745+ $0.3120 $232.4400
960+ $0.3016 $289.5360
1,285+ $0.2704 $347.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess