EN
  • EN
  • DE

DAN222T1G

Part No DAN222T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Win Source Part Number 013792-DAN222T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DAN222
Introduction Date March 02, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DAN222T1G CAD Model

Description

Introducing the DAN222T1G from ON Semiconductor

The DAN222T1G is a high-performance, dual-series switching diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This component is engineered to meet the needs of modern electronic applications that require efficient and reliable switching capabilities.

The DAN222T1G offers a compact surface mount package, specifically the SOT-23 configuration, which makes it an ideal choice for space-constrained applications. The small footprint does not compromise its functionality, as it provides excellent switching speeds and low leakage current, which are essential for high-speed switching operations.

With a repetitive peak reverse voltage (V<sub>RRM) of 80 volts and a continuous forward current (I<sub>F) of 100 milliamperes, the DAN222T1G is capable of handling moderate voltage and current requirements with ease. Additionally, its forward voltage drop (V<sub>F) is low, which results in higher efficiency and reduced power loss during operation.

One of the key features of the DAN222T1G is its fast switching speed. This characteristic is crucial for applications such as high-frequency rectification, voltage clamping, and protection circuits, where quick response times are necessary. The device's fast turn-on and turn-off times ensure that it can keep up with the demanding pace of modern electronic circuits.

The diode's thermal performance is also noteworthy. It is designed to operate within a wide temperature range, maintaining stability and reliability even under varying environmental conditions. This makes the DAN222T1G well-suited for industrial and automotive applications that may be exposed to harsh temperatures.

ON Semiconductor's commitment to environmental sustainability is reflected in the DAN222T1G, as it is a Pb-free and RoHS compliant product. This means it adheres to the latest environmental standards, reducing the impact on the environment and making it a responsible choice for eco-conscious manufacturers.

In summary, the DAN222T1G is a versatile and dependable diode that offers the performance and reliability expected from ON Semiconductor products. Whether used in consumer electronics, automotive systems, or industrial machinery, the DAN222T1G is an excellent choice for designers looking for a high-quality switching diode in a small package.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,290+ $0.0389 $50.1810
3,125+ $0.0320 $100.0000
4,840+ $0.0310 $150.0400
6,670+ $0.0300 $200.1000
8,625+ $0.0290 $250.1250
11,540+ $0.0260 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,550 pieces
MOQ: 1290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess