EN
  • EN
  • DE

DAP07

Part No DAP07
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250902-DAP07
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAP07 CAD Model

Description

The DAP07 from ON Semiconductor is a versatile, high-performance Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This innovative component is engineered to provide efficient, reliable, and cost-effective solutions for AC-DC power converters, offline battery chargers, and a variety of switch-mode power supplies.

Key Features

  • High-Efficiency Operation: The DAP07 ensures optimal power conversion efficiency, which is critical for energy-saving in modern electronic devices.
  • Wide Operating Range: This PWM controller operates over a broad voltage and frequency range, accommodating various input sources and system requirements.
  • Integrated Under-Voltage Lockout (UVLO): With built-in UVLO, the DAP07 automatically shuts down the power supply when the input voltage falls below a predefined threshold, protecting the circuit from potential damage.
  • Low Standby Power Consumption: The device is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end application.
  • Flexible Drive Capability: The DAP07 can drive a wide range of MOSFETs or IGBTs, offering design flexibility for different power levels and efficiency requirements.

Applications

  • AC-DC Adapters for Consumer Electronics
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers
  • Telecommunication Power Supplies

Technical Specifications

The DAP07 PWM controller features a fixed-frequency operation that simplifies the design of the power supply by allowing for predictable component values. Its high-voltage startup capability ensures reliable startup under fluctuating input conditions. Additionally, the device includes various protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), enhancing the safety and durability of the end product.

With its combination of features, the DAP07 is an excellent choice for designers seeking a robust, adaptable, and efficient PWM control solution for their power supply designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Sanken
Lowest to $1.1435
STMicroelectronics
Lowest to $103.5561
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess