EN
  • EN
  • DE

DDA001AG

Part No DDA001AG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 251255-DDA001AG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDA001AG CAD Model

Description

The DDA001AG from ON Semiconductor is a highly integrated PWM (Pulse Width Modulation) controller designed for efficient power supply solutions. This versatile component is particularly suitable for low-power applications that require a compact and energy-efficient power supply system. The DDA001AG is a member of ON Semiconductor's renowned power management ICs, which are known for their reliability and performance.

Key Features

  • High-Level Integration: The DDA001AG integrates various functions such as a fixed-frequency PWM controller, under-voltage lockout, and over-voltage protection, reducing the need for external components and simplifying the design process.
  • Energy Efficient: With its advanced PWM control, the DDA001AG ensures efficient power conversion, which leads to energy savings and reduced heat generation.
  • Low Standby Power: The device is designed to draw minimal power in standby mode, making it ideal for applications that require compliance with energy-saving regulations.
  • Protection Features: Built-in protection mechanisms include over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the power supply and the end product.
  • Flexible Operation: The DDA001AG is capable of operating across a wide range of input voltages, making it versatile for various applications.

Applications

The DDA001AG is suitable for a broad array of applications, particularly where power efficiency and compact design are priorities. These include:

  • Standby and auxiliary power supplies
  • Power supplies for TVs, monitors, and audio/video equipment
  • Adapters and chargers for portable devices
  • Small home appliances

Technical Specifications

Parameter Value
Operating Frequency Fixed Frequency
Input Voltage Wide Range
Mounting Type Surface Mount
Package / Case SOP-16

The ON Semiconductor DDA001AG PWM Controller is a testament to ON Semiconductor's commitment to providing innovative solutions for power management challenges. By incorporating this IC into your design, you can achieve a reliable, efficient, and cost-effective power supply system.

You May Also Be Interested in

NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 683 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess