The ON Semiconductor DM07652R is an advanced power management integrated circuit (IC) designed to provide efficient and reliable control for a variety of electronic applications. This versatile chip is an essential component for designers looking to optimize power consumption while maintaining high performance in their devices.
Key Features:
- High-Efficiency Operation: The DM07652R is engineered for maximum power efficiency, which helps in reducing energy waste and extending battery life in portable devices.
- Integrated Functions: This IC integrates multiple functions including a switching controller, driver, and MOSFET in a single package, simplifying the design and reducing the overall footprint on the PCB.
- Wide Input Voltage Range: Accommodating a broad range of input voltages, the DM07652R is versatile for use in various applications, from low-voltage portable devices to higher-voltage industrial equipment.
- Protection Features: It includes several built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of the end product.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the requirements of specific applications.
- Compact Package: The small footprint of the DM07652R makes it ideal for space-constrained applications without compromising on performance.
Applications:
The DM07652R is suitable for a wide array of applications, including but not limited to:
- Power supplies for consumer electronics
- DC-DC converters
- Battery chargers
- Standby and auxiliary power systems
- LED lighting
Technical Specifications:
Parameter
Value
Input Voltage Range
4.5V to 18V
Output Voltage (Adjustable)
0.8V to V<sub>IN
Switching Frequency
Up to 1MHz
Package
SOP-8
For engineers and designers seeking a robust and efficient power management solution, the ON Semiconductor DM07652R offers the perfect blend of performance, protection, and flexibility, making it an excellent choice for a wide range of electronic products.