EN
  • EN
  • DE

DM7473N

Part No DM7473N
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 7400
Package Bag
Product Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 15 MHz
Trigger Type Positive Edge
Current - Output High, Low 400µA, 16mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 14-MDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number DM7473
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585163-DM7473N
Ultra Librarian 3D Model Ultra Librarian DM7473N CAD Model

Description

ON Semiconductor DM7473N: Dual Master-Slave J-K Flip-Flops with Clear

The ON Semiconductor DM7473N is a high-performance integrated circuit that incorporates dual master-slave J-K flip-flops with a direct clear input. This IC is designed for use in a variety of digital applications, including counters, registers, and control circuits. The DM7473N offers reliable performance with the quality and stability that ON Semiconductor is known for.

Each flip-flop within the DM7473N has provisions for individual J, K, set, reset, and clock inputs. The set and reset are asynchronous, ensuring that the flip-flops can be set or reset at any time, independent of the clock signal. The J and K inputs control the state changes of the flip-flops in accordance with the rising edge of the clock pulse, making this IC suitable for edge-triggered applications.

The clear function is a crucial feature of the DM7473N, allowing for the immediate clearing of the flip-flops when a high signal is applied, thus ensuring a predictable starting state upon power-up or during operation. This feature is particularly important in sequential logic systems where a known initial state is necessary for proper functionality.

Constructed with NPN silicon gate technology, the DM7473N boasts a high noise immunity and low power consumption, making it an excellent choice for power-sensitive designs. The device is packaged in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into existing designs as well as for prototyping purposes.

Specifications of the DM7473N include a wide operating voltage range and the ability to drive multiple outputs, offering flexibility in various application environments. Additionally, the DM7473N is characterized for operation from 0°C to 70°C, ensuring reliable operation across a broad range of temperature conditions.

In summary, the ON Semiconductor DM7473N is a versatile and dependable component for implementing flip-flop logic in digital circuits. Its dual master-slave configuration, integrated clear function, and robust construction make it a smart choice for designers seeking performance and reliability in their digital systems.

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess