EN
  • EN
  • DE

DM74ALS125N

Part No DM74ALS125N
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14DIP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-MDIP
Base Product Number 74ALS125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DM74ALS125N-NDR,74ALS125
Standard Package 500
Win Source Part Number 1011672-DM74ALS125N
Ultra Librarian 3D Model Ultra Librarian DM74ALS125N CAD Model

Description

ON Semiconductor DM74ALS125N Quad 3-STATE Buffer

The DM74ALS125N is a high-performance, quad 3-STATE buffer produced by ON Semiconductor, designed to meet the demands of high-speed data transmission systems. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its low power consumption and high speed. The DM74ALS125N is capable of driving heavy loads while maintaining excellent signal integrity, making it an ideal choice for interfacing with bus lines in a wide range of digital applications.

Key Features

  • Logic Type: Quad 3-STATE Buffer
  • Logic Family: ALS
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Output Current: -24mA / 24mA
  • Package: 14-Pin Plastic DIP
  • Mounting Type: Through-Hole

The DM74ALS125N features four independent buffer gates, each with a 3-STATE output. The 3-STATE outputs allow for connection to a bus or common signal line without interfering with other drivers that may be connected to the same line. This function is controlled by an enable input for each buffer, providing a high degree of control over the flow of data.

With its wide supply voltage range of 4.5V to 5.5V, the DM74ALS125N is versatile and can be used in various systems without requiring strict power supply regulation. The device can operate at temperatures ranging from 0°C to 70°C, ensuring reliable performance in most commercial-grade applications.

ON Semiconductor has packaged the DM74ALS125N in a 14-pin plastic DIP (Dual In-line Package), which is suitable for through-hole mounting. The through-hole design ensures easy integration into existing circuit boards and robust physical connections for long-term reliability.

Overall, the DM74ALS125N is a practical solution for systems that require a low-power, high-speed buffer with the ability to control the bi-directional flow of data. Its compatibility with other ALS logic components makes it a valuable component for complex digital circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess