EN
  • EN
  • DE

TLV62566DBVT

Part No TLV62566DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.23V
Output Current 1.5A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109582-TLV62566DBVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian TLV62566DBVT CAD Model

Description

Overview of Texas Instruments TLV62566DBVT

The Texas Instruments TLV62566DBVT is a high-efficiency synchronous step-down converter belonging to the family of compact, integrated power solutions. Designed for a variety of applications, this voltage regulator is capable of delivering up to 2 A of continuous output current. The device operates over a wide input voltage range from 2.5 V to 5.5 V, making it suitable for systems powered by single-cell lithium-ion batteries, 3.3 V and 5 V rails, and other standard power supplies.

Key Features

  • High Efficiency: The TLV62566DBVT offers a high efficiency of up to 95%, which helps in reducing power losses and improving battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6 V to the input voltage, providing design flexibility to power various ICs requiring different voltage levels.
  • Small Package Size: Housed in a compact SOT-23-5 package, the device is ideal for space-constrained applications.
  • Low Dropout: The low dropout feature ensures continued operation even when the input voltage is close to the output voltage, enhancing performance during battery rundown.

Applications

The TLV62566DBVT is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Wireless power supplies
  • Point-of-load conversions from 3.3V or 5V rails
  • Networking, telecom, and peripheral ports

Technical Specifications

  • Output Current: Up to 2 A
  • Input Voltage Range: 2.5 V to 5.5 V
  • Switching Frequency: 1.5 MHz (typical)
  • Thermal Shutdown: Integrated thermal shutdown feature for device protection
  • Current Overload Protection: Built-in overcurrent protection
  • Package: SOT-23-5

With its high efficiency, small footprint, and flexible voltage options, the Texas Instruments TLV62566DBVT is an excellent choice for designers looking to optimize power in their next-generation electronic products.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1235 $50.0175
990+ $0.1014 $100.3860
1,530+ $0.0982 $150.2460
2,110+ $0.0950 $200.4500
2,725+ $0.0919 $250.4275
3,645+ $0.0824 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess