EN
  • EN
  • DE

DM74LS132N

Part No DM74LS132N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2IN 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74LS
Package Tube
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 400µA, 8mA
Input Logic Level - Low 0.5V
Input Logic Level - High 1.9V
Max Propagation Delay @ V, Max CL 33ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-MDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74LS132
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585246-DM74LS132N
Ultra Librarian 3D Model Ultra Librarian DM74LS132N CAD Model

Description

ON Semiconductor DM74LS132N Quad 2-Input NAND Schmitt Trigger

The DM74LS132N is a high-performance, quad 2-input NAND Schmitt Trigger designed by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit (IC) is part of the 74LS logic family, which is well-known for its low power consumption and high-speed capabilities. The DM74LS132N is specifically engineered to offer enhanced circuit stability and noise immunity, making it an ideal choice for a wide range of digital applications.

Each of the four independent NAND gates in the DM74LS132N features a Schmitt Trigger action, which enables the circuit to transform a noisy input signal into a clean digital output signal. This characteristic is particularly important in applications where signals are susceptible to noise or have slow rising and falling edges. The hysteresis provided by the Schmitt Trigger action ensures that the output changes state only when the input passes through a predetermined threshold, thus providing a stable switching behavior.

The DM74LS132N operates over a wide voltage range of 4.75V to 5.25V, and it is compatible with standard TTL (Transistor-Transistor Logic) signal levels. The device is available in a standard 14-pin DIP (Dual In-line Package), which makes it easy to handle and integrate into a variety of electronic circuits. The pin configuration is carefully designed to facilitate convenient PCB (Printed Circuit Board) layout.

Key features of the DM74LS132N include:

  • Four independent NAND gates with Schmitt Trigger inputs
  • Typical hysteresis voltage of 0.9V at Vcc = 5V
  • Low power consumption: typical Icc of 1mA
  • High noise immunity
  • Direct LSTTL input logic compatibility
  • Standard 14-pin DIP package for easy implementation
  • Operating temperature range from 0°C to 70°C

The DM74LS132N is a versatile component that can be used in various digital applications such as wave shaping, signal conditioning, or in systems that require stable edge-triggered inputs. Its robust design and reliable performance make it a solid choice for designers looking to build circuits with enhanced noise immunity.

ON Semiconductor's commitment to quality ensures that the DM74LS132N meets the stringent requirements of the electronics industry, providing a reliable and cost-effective solution for complex digital circuit designs.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess